HVCAP2220 X7R .1UF 10% 630V
HVCAP2220 X7R .1UF 10% 630V
HVCAP2220 X7R .1UF 10% 630V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-CHV2220N630104KXTDKR-ND | 4713-CHV2220N630104KXTCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |