Cal-Chip Electronics Ceramic Capacitors CHV2220N630103JCT

Description
HVCAP2220 COG .01UF 5% 630V
Request a Quote Datasheet
Description
HVCAP2220 COG .01UF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N630103JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV2220N630103JCT-ND
Ceramic Capacitors 4713-CHV2220N630103JCT-ND
HVCAP2220 COG .01UF 5% 630V

HVCAP2220 COG .01UF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N630103JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG .01UF 5% 630V

HVCAP2220 COG .01UF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N630103JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG .01UF 5% 630V

HVCAP2220 COG .01UF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N630103JCT-ND 4713-CHV2220N630103JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details