Cal-Chip Electronics Ceramic Capacitors CHV2220N500684KXT

Description
HVCAP2220 X7R .68UF 10% 500V
Request a Quote Datasheet
Description
HVCAP2220 X7R .68UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N500684KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R .68UF 10% 500V

HVCAP2220 X7R .68UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N500684KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R .68UF 10% 500V

HVCAP2220 X7R .68UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N500684KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R .68UF 10% 500V

HVCAP2220 X7R .68UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N500684KXTDKR-ND 4713-CHV2220N500684KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details