Cal-Chip Electronics Ceramic Capacitors CHV2220N3K0102KXT

Description
HVCAP2220 X7R 1000PF 10% 3KV
Request a Quote Datasheet
Description
HVCAP2220 X7R 1000PF 10% 3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N3K0102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R 1000PF 10% 3KV

HVCAP2220 X7R 1000PF 10% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N3K0102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R 1000PF 10% 3KV

HVCAP2220 X7R 1000PF 10% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N3K0102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R 1000PF 10% 3KV

HVCAP2220 X7R 1000PF 10% 3KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N3K0102KXTDKR-ND 4713-CHV2220N3K0102KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details