Cal-Chip Electronics Ceramic Capacitors CHV2220N250225KXT

Description
HVCAP2220 X7R 2.2UF 10% 250V
Request a Quote Datasheet
Description
HVCAP2220 X7R 2.2UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N250225KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R 2.2UF 10% 250V

HVCAP2220 X7R 2.2UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N250225KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R 2.2UF 10% 250V

HVCAP2220 X7R 2.2UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N250225KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 X7R 2.2UF 10% 250V

HVCAP2220 X7R 2.2UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N250225KXTTR-ND 4713-CHV2220N250225KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M20R103K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details