Cal-Chip Electronics Ceramic Capacitors CHV2220N1K0271JCT

Description
HVCAP2220 COG 270PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP2220 COG 270PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2220N1K0271JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG 270PF 5% 1KV

HVCAP2220 COG 270PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N1K0271JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV2220N1K0271JCT-ND
Ceramic Capacitors 4713-CHV2220N1K0271JCT-ND
HVCAP2220 COG 270PF 5% 1KV

HVCAP2220 COG 270PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2220N1K0271JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2220 COG 270PF 5% 1KV

HVCAP2220 COG 270PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2220N1K0271JCTTR-ND 4713-CHV2220N1K0271JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers