Cal-Chip Electronics Ceramic Capacitors CHV1825N500224KXT

Description
HVCAP1825 X7R .22UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1825 X7R .22UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1825N500224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .22UF 10% 500V

HVCAP1825 X7R .22UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N500224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .22UF 10% 500V

HVCAP1825 X7R .22UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N500224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .22UF 10% 500V

HVCAP1825 X7R .22UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1825N500224KXTDKR-ND 4713-CHV1825N500224KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-1210Y1K50822KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details