Cal-Chip Electronics Ceramic Capacitors CHV1825N500104JXT

Description
HVCAP1825 X7R .1UF 5% 500V
Request a Quote Datasheet
Description
HVCAP1825 X7R .1UF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1825N500104JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .1UF 5% 500V

HVCAP1825 X7R .1UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N500104JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .1UF 5% 500V

HVCAP1825 X7R .1UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N500104JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .1UF 5% 500V

HVCAP1825 X7R .1UF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1825N500104JXTTR-ND 4713-CHV1825N500104JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details