Cal-Chip Electronics Ceramic Capacitors CHV1825N250684KXT

Description
HVCAP1825 X7R .68UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1825 X7R .68UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1825N250684KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .68UF 10% 250V

HVCAP1825 X7R .68UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N250684KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .68UF 10% 250V

HVCAP1825 X7R .68UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N250684KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .68UF 10% 250V

HVCAP1825 X7R .68UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1825N250684KXTTR-ND 4713-CHV1825N250684KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers