Cal-Chip Electronics Ceramic Capacitors CHV1825N250473KXT

Description
HVCAP1825 X7R .047UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1825 X7R .047UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1825N250473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .047UF 10% 250V

HVCAP1825 X7R .047UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N250473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .047UF 10% 250V

HVCAP1825 X7R .047UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1825N250473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1825 X7R .047UF 10% 250V

HVCAP1825 X7R .047UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1825N250473KXTCT-ND 4713-CHV1825N250473KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00272JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers