Cal-Chip Electronics Ceramic Capacitors CHV1812N630103KXT

Description
HVCAP1812 X7R .01UF 10% 630V
Request a Quote Datasheet
Description
HVCAP1812 X7R .01UF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N630103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .01UF 10% 630V

HVCAP1812 X7R .01UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N630103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .01UF 10% 630V

HVCAP1812 X7R .01UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N630103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R .01UF 10% 630V

HVCAP1812 X7R .01UF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N630103KXTDKR-ND 4713-CHV1812N630103KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers