Cal-Chip Electronics Ceramic Capacitors CHV1812N500471JCT

Description
HVCAP1812 COG 470PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 COG 470PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500471JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 470PF 5% 500V

HVCAP1812 COG 470PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500471JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 470PF 5% 500V

HVCAP1812 COG 470PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500471JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N500471JCT-ND
Ceramic Capacitors 4713-CHV1812N500471JCT-ND
HVCAP1812 COG 470PF 5% 500V

HVCAP1812 COG 470PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500471JCTTR-ND 4713-CHV1812N500471JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details