Cal-Chip Electronics Ceramic Capacitors CHV1812N500332JCT

Description
HVCAP 1812 COG 3300PF 5% 500V
Request a Quote Datasheet
Description
HVCAP 1812 COG 3300PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500332JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N500332JCT-ND
Ceramic Capacitors 4713-CHV1812N500332JCT-ND
HVCAP 1812 COG 3300PF 5% 500V

HVCAP 1812 COG 3300PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500332JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP 1812 COG 3300PF 5% 500V

HVCAP 1812 COG 3300PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500332JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP 1812 COG 3300PF 5% 500V

HVCAP 1812 COG 3300PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500332JCT-ND 4713-CHV1812N500332JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1808JA250101GGTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details