Cal-Chip Electronics Ceramic Capacitors CHV1812N500270JCT

Description
HVCAP1812 COG 27PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1812 COG 27PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N500270JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 27PF 5% 500V

HVCAP1812 COG 27PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500270JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N500270JCT-ND
Ceramic Capacitors 4713-CHV1812N500270JCT-ND
HVCAP1812 COG 27PF 5% 500V

HVCAP1812 COG 27PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N500270JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 27PF 5% 500V

HVCAP1812 COG 27PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N500270JCTTR-ND 4713-CHV1812N500270JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1808JA250100FCTSPU-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details