Cal-Chip Electronics 10PF 500V Capacitor CHV1812N500100MXT

Description
CAP CER 10PF 500V X7R 1812 Product overview: CHV1812N500100MXT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CHV1812N500100MXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 500V X7R 1812 Product overview: CHV1812N500100MXT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CHV1812N500100MXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 500V Capacitor
60-CHV1812N500100MXT
10PF 500V Capacitor 60-CHV1812N500100MXT
CAP CER 10PF 500V X7R 1812 Product overview: CHV1812N500100MXT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CHV1812N500100MXT can be used for catalog matching and distributor lookup.

CAP CER 10PF 500V X7R 1812 Product overview: CHV1812N500100MXT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CHV1812N500100MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1150524-CHV1812N500100MXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150524-CHV1812N500100MXT
Capacitors - Ceramic Capacitors 1150524-CHV1812N500100MXT
Win Source Part Number: 1150524-CHV1812N5001 00MXT Category: Capacitors>Ceramic Capacitors Series: CHV Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Capacitance: 10 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.118" (3.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC. Other Names: 2571-CHV1812N500100M XTTR

Win Source Part Number: 1150524-CHV1812N500100MXT
Category: Capacitors>Ceramic Capacitors
Series: CHV
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 10 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Thickness (Max): 0.118" (3.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: CAL-CHIP ELECTRONICS, INC.
Other Names: 2571-CHV1812N500100MXTTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CHV1812N500100MXT 1150524-CHV1812N500100MXT
Product Name 10PF 500V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details