Cal-Chip Electronics Ceramic Capacitors CHV1812N3K0471JCT

Description
HVCAP1812 COG 470PF 5% 3KV
Request a Quote Datasheet
Description
HVCAP1812 COG 470PF 5% 3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N3K0471JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N3K0471JCT-ND
Ceramic Capacitors 4713-CHV1812N3K0471JCT-ND
HVCAP1812 COG 470PF 5% 3KV

HVCAP1812 COG 470PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0471JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 470PF 5% 3KV

HVCAP1812 COG 470PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0471JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 470PF 5% 3KV

HVCAP1812 COG 470PF 5% 3KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N3K0471JCT-ND 4713-CHV1812N3K0471JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-1210Y3K00390JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details