Cal-Chip Electronics Ceramic Capacitors CHV1812N3K0102JCT

Description
HVCAP1812 COG 1000PF 5% 3KV
Request a Quote Datasheet
Description
HVCAP1812 COG 1000PF 5% 3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N3K0102JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1812N3K0102JCT-ND
Ceramic Capacitors 4713-CHV1812N3K0102JCT-ND
HVCAP1812 COG 1000PF 5% 3KV

HVCAP1812 COG 1000PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0102JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 1000PF 5% 3KV

HVCAP1812 COG 1000PF 5% 3KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N3K0102JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 COG 1000PF 5% 3KV

HVCAP1812 COG 1000PF 5% 3KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N3K0102JCT-ND 4713-CHV1812N3K0102JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers