Cal-Chip Electronics Ceramic Capacitors CHV1812N2K0822KXT

Description
HVCAP1812 X7R 8200PF 10% 2KV
Request a Quote Datasheet
Description
HVCAP1812 X7R 8200PF 10% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N2K0822KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 8200PF 10% 2KV

HVCAP1812 X7R 8200PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N2K0822KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 8200PF 10% 2KV

HVCAP1812 X7R 8200PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N2K0822KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 8200PF 10% 2KV

HVCAP1812 X7R 8200PF 10% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N2K0822KXTDKR-ND 4713-CHV1812N2K0822KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details