Cal-Chip Electronics Ceramic Capacitors CHV1812N1K0682MXT

Description
HVCAP1812 X7R 6800PF 20% 1KV
Request a Quote Datasheet
Description
HVCAP1812 X7R 6800PF 20% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N1K0682MXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 6800PF 20% 1KV

HVCAP1812 X7R 6800PF 20% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N1K0682MXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 6800PF 20% 1KV

HVCAP1812 X7R 6800PF 20% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N1K0682MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 6800PF 20% 1KV

HVCAP1812 X7R 6800PF 20% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N1K0682MXTCT-ND 4713-CHV1812N1K0682MXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers