Cal-Chip Electronics Ceramic Capacitors CHV1812N1K0471KXT

Description
HVCAP1812 X7R 470PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP1812 X7R 470PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1812N1K0471KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 470PF 10% 1KV

HVCAP1812 X7R 470PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N1K0471KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 470PF 10% 1KV

HVCAP1812 X7R 470PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1812N1K0471KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1812 X7R 470PF 10% 1KV

HVCAP1812 X7R 470PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1812N1K0471KXTCT-ND 4713-CHV1812N1K0471KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details