Cal-Chip Electronics Ceramic Capacitors CHV1808N630222JCT

Description
HVCAP1808 COG 2200PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1808 COG 2200PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N630222JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1808N630222JCT-ND
Ceramic Capacitors 4713-CHV1808N630222JCT-ND
HVCAP1808 COG 2200PF 5% 630V

HVCAP1808 COG 2200PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N630222JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 2200PF 5% 630V

HVCAP1808 COG 2200PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N630222JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 2200PF 5% 630V

HVCAP1808 COG 2200PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N630222JCT-ND 4713-CHV1808N630222JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details