Cal-Chip Electronics Ceramic Capacitors CHV1808N500153KXT

Description
HVCAP1808 X7R .015UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1808 X7R .015UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N500153KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .015UF 10% 500V

HVCAP1808 X7R .015UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N500153KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .015UF 10% 500V

HVCAP1808 X7R .015UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N500153KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .015UF 10% 500V

HVCAP1808 X7R .015UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N500153KXTDKR-ND 4713-CHV1808N500153KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details