Cal-Chip Electronics Ceramic Capacitors CHV1808N500103KXT

Description
HVCAP1808 X7R .01UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1808 X7R .01UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N500103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .01UF 10% 500V

HVCAP1808 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N500103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .01UF 10% 500V

HVCAP1808 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N500103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 X7R .01UF 10% 500V

HVCAP1808 X7R .01UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N500103KXTTR-ND 4713-CHV1808N500103KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers