Cal-Chip Electronics Ceramic Capacitors CHV1808N2K0102JCT

Description
HVCAP1808 COG 1000PF 5% 2KV
Request a Quote Datasheet
Description
HVCAP1808 COG 1000PF 5% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N2K0102JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1808N2K0102JCT-ND
Ceramic Capacitors 4713-CHV1808N2K0102JCT-ND
HVCAP1808 COG 1000PF 5% 2KV

HVCAP1808 COG 1000PF 5% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N2K0102JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 1000PF 5% 2KV

HVCAP1808 COG 1000PF 5% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N2K0102JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 1000PF 5% 2KV

HVCAP1808 COG 1000PF 5% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N2K0102JCT-ND 4713-CHV1808N2K0102JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1808JA250100KCTSPU-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers