Cal-Chip Electronics Ceramic Capacitors CHV1808N250681JCT

Description
HVCAP1808 COG 680PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1808 COG 680PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N250681JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 680PF 5% 250V

HVCAP1808 COG 680PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250681JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 680PF 5% 250V

HVCAP1808 COG 680PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250681JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1808N250681JCT-ND
Ceramic Capacitors 4713-CHV1808N250681JCT-ND
HVCAP1808 COG 680PF 5% 250V

HVCAP1808 COG 680PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N250681JCTDKR-ND 4713-CHV1808N250681JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details