Cal-Chip Electronics Ceramic Capacitors CHV1808N250330JCT

Description
HVCAP1808 COG 33PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1808 COG 33PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N250330JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 33PF 5% 250V

HVCAP1808 COG 33PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250330JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1808N250330JCT-ND
Ceramic Capacitors 4713-CHV1808N250330JCT-ND
HVCAP1808 COG 33PF 5% 250V

HVCAP1808 COG 33PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N250330JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 33PF 5% 250V

HVCAP1808 COG 33PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N250330JCTDKR-ND 4713-CHV1808N250330JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1808JA250100GCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details