Cal-Chip Electronics Ceramic Capacitors CHV1808N1K0330JCT

Description
HVCAP1808 COG 33PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1808 COG 33PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1808N1K0330JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1808N1K0330JCT-ND
Ceramic Capacitors 4713-CHV1808N1K0330JCT-ND
HVCAP1808 COG 33PF 5% 1KV

HVCAP1808 COG 33PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N1K0330JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 33PF 5% 1KV

HVCAP1808 COG 33PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1808N1K0330JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1808 COG 33PF 5% 1KV

HVCAP1808 COG 33PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1808N1K0330JCT-ND 4713-CHV1808N1K0330JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details