Cal-Chip Electronics Ceramic Capacitors CHV1210N630333KXT

Description
HVCAP1210 X7R .033UF 10% 630V
Request a Quote Datasheet
Description
HVCAP1210 X7R .033UF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N630333KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .033UF 10% 630V

HVCAP1210 X7R .033UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N630333KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .033UF 10% 630V

HVCAP1210 X7R .033UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N630333KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .033UF 10% 630V

HVCAP1210 X7R .033UF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N630333KXTDKR-ND 4713-CHV1210N630333KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Paper Film Capacitors - OTBH205KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details