Cal-Chip Electronics Ceramic Capacitors CHV1210N500472JXT

Description
HVCAP1210 X7R 4700PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1210 X7R 4700PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500472JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 4700PF 5% 500V

HVCAP1210 X7R 4700PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500472JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 4700PF 5% 500V

HVCAP1210 X7R 4700PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500472JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 4700PF 5% 500V

HVCAP1210 X7R 4700PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N500472JXTDKR-ND 4713-CHV1210N500472JXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1206Y6300222KTTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details