Cal-Chip Electronics Ceramic Capacitors CHV1210N500331JCT

Description
HVCAP1210 COG 330PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1210 COG 330PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500331JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 330PF 5% 500V

HVCAP1210 COG 330PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500331JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 330PF 5% 500V

HVCAP1210 COG 330PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500331JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N500331JCT-ND
Ceramic Capacitors 4713-CHV1210N500331JCT-ND
HVCAP1210 COG 330PF 5% 500V

HVCAP1210 COG 330PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N500331JCTDKR-ND 4713-CHV1210N500331JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBG105KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers