Cal-Chip Electronics Ceramic Capacitors CHV1210N500272KXT

Description
HVCAP1210 X7R 2700PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1210 X7R 2700PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500272KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2700PF 10% 500V

HVCAP1210 X7R 2700PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500272KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2700PF 10% 500V

HVCAP1210 X7R 2700PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500272KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2700PF 10% 500V

HVCAP1210 X7R 2700PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N500272KXTDKR-ND 4713-CHV1210N500272KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details