Cal-Chip Electronics Ceramic Capacitors CHV1210N500103KXT

Description
HVCAP1210 X7R .01UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1210 X7R .01UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .01UF 10% 500V

HVCAP1210 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .01UF 10% 500V

HVCAP1210 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .01UF 10% 500V

HVCAP1210 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - CHV1210N500103KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CHV1210N500103KXT
Ceramic Capacitors CHV1210N500103KXT
CAP CER 10000PF 500V X7R 1210

CAP CER 10000PF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-CHV1210N500103KXTTR-ND 4713-CHV1210N500103KXTDKR-ND CHV1210N500103KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers