Cal-Chip Electronics Ceramic Capacitors CHV1210N500101JCT

Description
HVCAP1210 COG 100PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1210 COG 100PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N500101JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N500101JCT-ND
Ceramic Capacitors 4713-CHV1210N500101JCT-ND
HVCAP1210 COG 100PF 5% 500V

HVCAP1210 COG 100PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500101JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 100PF 5% 500V

HVCAP1210 COG 100PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N500101JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 100PF 5% 500V

HVCAP1210 COG 100PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N500101JCT-ND 4713-CHV1210N500101JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX331K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details