Cal-Chip Electronics Ceramic Capacitors CHV1210N2K0272KXT

Description
HVCAP1210 X7R 2700PF 10% 2KV
Request a Quote Datasheet
Description
HVCAP1210 X7R 2700PF 10% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N2K0272KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2700PF 10% 2KV

HVCAP1210 X7R 2700PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N2K0272KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2700PF 10% 2KV

HVCAP1210 X7R 2700PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N2K0272KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2700PF 10% 2KV

HVCAP1210 X7R 2700PF 10% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N2K0272KXTTR-ND 4713-CHV1210N2K0272KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX151M400J022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers