Cal-Chip Electronics Ceramic Capacitors CHV1210N2K0222KXT

Description
HVCAP1210 X7R 2200PF 10% 2KV
Request a Quote Datasheet
Description
HVCAP1210 X7R 2200PF 10% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N2K0222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2200PF 10% 2KV

HVCAP1210 X7R 2200PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N2K0222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2200PF 10% 2KV

HVCAP1210 X7R 2200PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N2K0222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R 2200PF 10% 2KV

HVCAP1210 X7R 2200PF 10% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N2K0222KXTDKR-ND 4713-CHV1210N2K0222KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details