Cal-Chip Electronics Ceramic Capacitors CHV1210N250473JCT

Description
HVCAP1210 COG .047UF 5% 250V
Request a Quote Datasheet
Description
HVCAP1210 COG .047UF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N250473JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG .047UF 5% 250V

HVCAP1210 COG .047UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250473JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG .047UF 5% 250V

HVCAP1210 COG .047UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250473JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N250473JCT-ND
Ceramic Capacitors 4713-CHV1210N250473JCT-ND
HVCAP1210 COG .047UF 5% 250V

HVCAP1210 COG .047UF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N250473JCTTR-ND 4713-CHV1210N250473JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details