Cal-Chip Electronics Ceramic Capacitors CHV1210N1K0470JCT

Description
HVCAP1210 COG 47PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1210 COG 47PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N1K0470JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N1K0470JCT-ND
Ceramic Capacitors 4713-CHV1210N1K0470JCT-ND
HVCAP1210 COG 47PF 5% 1KV

HVCAP1210 COG 47PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0470JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 47PF 5% 1KV

HVCAP1210 COG 47PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0470JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 47PF 5% 1KV

HVCAP1210 COG 47PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N1K0470JCT-ND 4713-CHV1210N1K0470JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details