Cal-Chip Electronics Ceramic Capacitors CHV1210N1K0331JCT

Description
HVCAP1210 COG 330PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1210 COG 330PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N1K0331JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 330PF 5% 1KV

HVCAP1210 COG 330PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0331JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N1K0331JCT-ND
Ceramic Capacitors 4713-CHV1210N1K0331JCT-ND
HVCAP1210 COG 330PF 5% 1KV

HVCAP1210 COG 330PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0331JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 330PF 5% 1KV

HVCAP1210 COG 330PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N1K0331JCTTR-ND 4713-CHV1210N1K0331JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers