Cal-Chip Electronics Ceramic Capacitors CHV1210N1K0271JCT

Description
HVCAP1210 COG 270PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1210 COG 270PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N1K0271JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 270PF 5% 1KV

HVCAP1210 COG 270PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0271JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG 270PF 5% 1KV

HVCAP1210 COG 270PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0271JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N1K0271JCT-ND
Ceramic Capacitors 4713-CHV1210N1K0271JCT-ND
HVCAP1210 COG 270PF 5% 1KV

HVCAP1210 COG 270PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N1K0271JCTDKR-ND 4713-CHV1210N1K0271JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1808JA250100JGTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details