Cal-Chip Electronics Ceramic Capacitors CHV1210N1K0103JXT

Description
HVCAP1210 X7R .01UF 5% 1KV
Request a Quote Datasheet
Description
HVCAP1210 X7R .01UF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N1K0103JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .01UF 5% 1KV

HVCAP1210 X7R .01UF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0103JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .01UF 5% 1KV

HVCAP1210 X7R .01UF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N1K0103JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 X7R .01UF 5% 1KV

HVCAP1210 X7R .01UF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N1K0103JXTDKR-ND 4713-CHV1210N1K0103JXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157GXX010MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details