Cal-Chip Electronics Ceramic Capacitors CHV1206N630681JCT

Description
HVCAP1206 COG 680PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 680PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630681JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630681JCT-ND
Ceramic Capacitors 4713-CHV1206N630681JCT-ND
HVCAP1206 COG 680PF 5% 630V

HVCAP1206 COG 680PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630681JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 680PF 5% 630V

HVCAP1206 COG 680PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630681JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 680PF 5% 630V

HVCAP1206 COG 680PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630681JCT-ND 4713-CHV1206N630681JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details