Cal-Chip Electronics Ceramic Capacitors CHV1206N630333KXT

Description
HVCAP1206 X7R .033UF 10% 630V
Request a Quote Datasheet
Description
HVCAP1206 X7R .033UF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630333KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .033UF 10% 630V

HVCAP1206 X7R .033UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630333KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .033UF 10% 630V

HVCAP1206 X7R .033UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630333KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .033UF 10% 630V

HVCAP1206 X7R .033UF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630333KXTTR-ND 4713-CHV1206N630333KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1808JA250101KCTPY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers