Cal-Chip Electronics Ceramic Capacitors CHV1206N630272JCT

Description
HVCAP1206 COG 2700PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 2700PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630272JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2700PF 5% 630V

HVCAP1206 COG 2700PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630272JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2700PF 5% 630V

HVCAP1206 COG 2700PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630272JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630272JCT-ND
Ceramic Capacitors 4713-CHV1206N630272JCT-ND
HVCAP1206 COG 2700PF 5% 630V

HVCAP1206 COG 2700PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630272JCTTR-ND 4713-CHV1206N630272JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C103K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details