Cal-Chip Electronics Ceramic Capacitors CHV1206N630222KXT

Description
HVCAP1206 X7R 2200PF 10% 630V
Request a Quote Datasheet
Description
HVCAP1206 X7R 2200PF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 630V

HVCAP1206 X7R 2200PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 630V

HVCAP1206 X7R 2200PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 630V

HVCAP1206 X7R 2200PF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630222KXTDKR-ND 4713-CHV1206N630222KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers