Cal-Chip Electronics Ceramic Capacitors CHV1206N630222JCT

Description
HVCAP1206 COG 2200PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 2200PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630222JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 5% 630V

HVCAP1206 COG 2200PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630222JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630222JCT-ND
Ceramic Capacitors 4713-CHV1206N630222JCT-ND
HVCAP1206 COG 2200PF 5% 630V

HVCAP1206 COG 2200PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630222JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 2200PF 5% 630V

HVCAP1206 COG 2200PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630222JCTDKR-ND 4713-CHV1206N630222JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers