Cal-Chip Electronics Ceramic Capacitors CHV1206N630121JCT

Description
HVCAP1206 COG 120PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 120PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630121JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 120PF 5% 630V

HVCAP1206 COG 120PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630121JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 120PF 5% 630V

HVCAP1206 COG 120PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630121JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630121JCT-ND
Ceramic Capacitors 4713-CHV1206N630121JCT-ND
HVCAP1206 COG 120PF 5% 630V

HVCAP1206 COG 120PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630121JCTDKR-ND 4713-CHV1206N630121JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers