Cal-Chip Electronics Ceramic Capacitors CHV1206N630103KXT

Description
HVCAP1206 X7R .01UF 10% 630V
Request a Quote Datasheet
Description
HVCAP1206 X7R .01UF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 630V

HVCAP1206 X7R .01UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 630V

HVCAP1206 X7R .01UF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 630V

HVCAP1206 X7R .01UF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630103KXTCT-ND 4713-CHV1206N630103KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details