Cal-Chip Electronics Ceramic Capacitors CHV1206N5008R2BCT

Description
HVCAP1206 COG 8.2PF .1PF 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 8.2PF .1PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N5008R2BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 8.2PF .1PF 500V

HVCAP1206 COG 8.2PF .1PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5008R2BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 8.2PF .1PF 500V

HVCAP1206 COG 8.2PF .1PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5008R2BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N5008R2BCT-ND
Ceramic Capacitors 4713-CHV1206N5008R2BCT-ND
HVCAP1206 COG 8.2PF .1PF 500V

HVCAP1206 COG 8.2PF .1PF 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N5008R2BCTDKR-ND 4713-CHV1206N5008R2BCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details