Cal-Chip Electronics Ceramic Capacitors CHV1206N500821KXT

Description
HVCAP1206 X7R 820PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 820PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500821KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 500V

HVCAP1206 X7R 820PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500821KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 500V

HVCAP1206 X7R 820PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500821KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 500V

HVCAP1206 X7R 820PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500821KXTTR-ND 4713-CHV1206N500821KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1210Y6300472JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details