Cal-Chip Electronics Ceramic Capacitors CHV1206N500750GCT

Description
HVCAP1206 COG 75PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 75PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500750GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 75PF 2% 500V

HVCAP1206 COG 75PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500750GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500750GCT-ND
Ceramic Capacitors 4713-CHV1206N500750GCT-ND
HVCAP1206 COG 75PF 2% 500V

HVCAP1206 COG 75PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500750GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 75PF 2% 500V

HVCAP1206 COG 75PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500750GCTDKR-ND 4713-CHV1206N500750GCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers